Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333IRZ ISL6333IRZ

Description
Manufacturer: Intersil Win Source Part Number: 070004-ISL6333IRZ Packaging: Tube/Rail Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 43
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070004-ISL6333IRZ Packaging: Tube/Rail Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333IRZ - 070004-ISL6333IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333IRZ
070004-ISL6333IRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333IRZ 070004-ISL6333IRZ
Manufacturer: Intersil Win Source Part Number: 070004-ISL6333IRZ Packaging: Tube/Rail Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 43

Manufacturer: Intersil
Win Source Part Number: 070004-ISL6333IRZ
Packaging: Tube/Rail
Applications: Controller, Intel VR11
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 43

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6333IRZ
Power Management IC 750-ISL6333IRZ
IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333IRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6333IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6333IRZ
PMIC - Voltage Regulators - Special Purpose ISL6333IRZ
IC REG CTRLR VR11 1OUT 48QFN

IC REG CTRLR VR11 1OUT 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6333IRZ
Switching Controllers ISL6333IRZ
Switching Controllers INDUSTRIAL 3-PH PWM CNTRLR W/3 INTEGRTD

Switching Controllers INDUSTRIAL 3-PH PWM CNTRLR W/3 INTEGRTD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 070004-ISL6333IRZ 750-ISL6333IRZ ISL6333IRZ ISL6333IRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333IRZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 48-QFN (7x7) Other; Tube Other; 48-VFQFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 0.5000 to 1.6 volts 0.5000 to 1.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22675MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers