Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL6333IRZ-T

Description
Win Source Part Number: 999681-ISL6333IRZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR11 Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 1.6V Voltage - Input: 5V ~ 12V Number of Outputs: 1 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6333
Request a Quote Datasheet
Description
Win Source Part Number: 999681-ISL6333IRZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR11 Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 1.6V Voltage - Input: 5V ~ 12V Number of Outputs: 1 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 999681-ISL6333IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
999681-ISL6333IRZ-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 999681-ISL6333IRZ-T
Win Source Part Number: 999681-ISL6333IRZ-T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR11 Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Output: 0.5V ~ 1.6V Voltage - Input: 5V ~ 12V Number of Outputs: 1 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6333

Win Source Part Number: 999681-ISL6333IRZ-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, Intel VR11
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 0.5V ~ 1.6V
Voltage - Input: 5V ~ 12V
Number of Outputs: 1
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6333

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6333IRZ-T
Power Management IC 750-ISL6333IRZ-T
IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333IRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333IRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6333IRZ-T
Switching Controllers ISL6333IRZ-T
Switching Controllers INDUS 3-PH PWM CNTRL R W/3 INTEGRTD DRVRS

Switching Controllers INDUS 3-PH PWM CNTRL R W/3 INTEGRTD DRVRS

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6333IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6333IRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6333IRZ-T
IC REG CTRLR VR11 1OUT 48QFN

IC REG CTRLR VR11 1OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 999681-ISL6333IRZ-T 750-ISL6333IRZ-T ISL6333IRZ-T ISL6333IRZ-T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage 0.5000 to 1.6 volts
Unlock Full Specs
to access all available technical data