Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333BCRZ-T ISL6333BCRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070002-ISL6333BCRZ-T Packaging: Reel - TR Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070002-ISL6333BCRZ-T Packaging: Reel - TR Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333BCRZ-T - 070002-ISL6333BCRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333BCRZ-T
070002-ISL6333BCRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333BCRZ-T 070002-ISL6333BCRZ-T
Manufacturer: Intersil Win Source Part Number: 070002-ISL6333BCRZ-T Packaging: Reel - TR Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Intersil
Win Source Part Number: 070002-ISL6333BCRZ-T
Packaging: Reel - TR
Applications: Controller, Intel VR11
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6333BCRZ-T
Power Management IC 750-ISL6333BCRZ-T
IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333BCRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333BCRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333BCRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333BCRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6333BCRZ-T
Switching Controllers ISL6333BCRZ-T
Switching Controllers 3-PH CONTR W/3 INTGR DRVS W/50MSEC CPUSET

Switching Controllers 3-PH CONTR W/3 INTGR DRVS W/50MSEC CPUSET

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6333BCRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6333BCRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6333BCRZ-T
IC REG CTRLR VR11 1OUT 48QFN

IC REG CTRLR VR11 1OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 070002-ISL6333BCRZ-T 750-ISL6333BCRZ-T ISL6333BCRZ-T ISL6333BCRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333BCRZ-T Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-QFN (7x7) Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSR-1DKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Switching Regulators - 1883362 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers