Renesas Electronics Corporation Power Management IC ISL6333AIRZ

Description
IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333AIRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333AIRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6333AIRZ
Power Management IC 750-ISL6333AIRZ
IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333AIRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333AIRZ - 070001-ISL6333AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333AIRZ
070001-ISL6333AIRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333AIRZ 070001-ISL6333AIRZ
Manufacturer: Intersil Win Source Part Number: 070001-ISL6333AIRZ Packaging: Tray Applications: Controller, Intel VR11 Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 43

Manufacturer: Intersil
Win Source Part Number: 070001-ISL6333AIRZ
Packaging: Tray
Applications: Controller, Intel VR11
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 43

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6333AIRZ
Switching Controllers ISL6333AIRZ
Switching Controllers 3-PH CNTRLR W/3 DRVRS W/O DE 4 8LD

Switching Controllers 3-PH CNTRLR W/3 DRVRS W/O DE 4 8LD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL6333AIRZ 070001-ISL6333AIRZ ISL6333AIRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333AIRZ Switching Controllers
Package Type Other; Tube Other; 48-QFN (7x7)
Output Voltage 0.5000 to 1.6 volts 0.5000 to 1.6 volts
IOUT 100 amps
fsw 80 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR - ERSAELECTRONICS PTE. LTD.
Specs
VIN 47 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
LM20143 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Controllers - 1900000 - RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; μmax
IOUT 10 amps
View Details