IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333AIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333AIRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 714610-ISL6333AIRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller, Intel VR11
Voltage - Output: 0.5V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6333
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 12V
IC REG CTRLR VR11 1OUT 48QFN
Switching Controllers 3-PH CNTRLLR W/3 DRVRS W/O DE 4 8LD 7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL6333AIRZ-T | 714610-ISL6333AIRZ-T | ISL6333AIRZ-T | ISL6333AIRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333AIRZ-T | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Output Voltage | 0.5000 to 1.6 volts | |||
| IOUT | 100 amps |