Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333ACRZ ISL6333ACRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189943-ISL6333ACRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11 Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL6333 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189943-ISL6333ACRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11 Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL6333 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333ACRZ - 1189943-ISL6333ACRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333ACRZ
1189943-ISL6333ACRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333ACRZ 1189943-ISL6333ACRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189943-ISL6333ACRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11 Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL6333 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189943-ISL6333ACRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11
Voltage - Output: 0.5V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6333
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 12V

Buy Now
Power Management IC 750-ISL6333ACRZ
IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333ACRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333ACRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 48QFN Product overview: ISL6333ACRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6333ACRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6333ACRZ
Switching Controllers ISL6333ACRZ
Switching Controllers 3-PH PWM CNTRLR W/3 INTGR DRVRS W/O DE

Switching Controllers 3-PH PWM CNTRLR W/3 INTGR DRVRS W/O DE

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6333ACRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6333ACRZ
PMIC - Voltage Regulators - Special Purpose ISL6333ACRZ
IC REG CTRLR VR11 1OUT 48QFN

IC REG CTRLR VR11 1OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1189943-ISL6333ACRZ 750-ISL6333ACRZ ISL6333ACRZ ISL6333ACRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6333ACRZ Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-VFQFN Exposed Pad Other; Tube Other; 48-VFQFN Exposed Pad
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage 0.5000 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2149152 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details
Automotive 2.4 Mhz, 3.5A Buck Regulator - A8583KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers