Renesas Electronics Corporation Power Management IC ISL6332ADRZ

Description
IC PWM CONTROLLER Product overview: ISL6332ADRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6332ADRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PWM CONTROLLER Product overview: ISL6332ADRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6332ADRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 750-ISL6332ADRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
750-ISL6332ADRZ
Power Management IC 750-ISL6332ADRZ
IC PWM CONTROLLER Product overview: ISL6332ADRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6332ADRZ can be used for catalog matching and distributor lookup.

IC PWM CONTROLLER Product overview: ISL6332ADRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6332ADRZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6332ADRZ - 875723-ISL6332ADRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6332ADRZ
875723-ISL6332ADRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6332ADRZ 875723-ISL6332ADRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875723-ISL6332ADRZ Features: series Controller, Intel VR11.1 Voltage Regulator IC 1 Output 36-QFN Package: Bulk Package: 36-QFN Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 36-QFN ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America
Win Source Part Number: 875723-ISL6332ADRZ
Features: series Controller, Intel VR11.1 Voltage Regulator IC 1 Output 36-QFN
Package: Bulk
Package: 36-QFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL6332ADRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6332ADRZ
PMIC - Voltage Regulators - Special Purpose ISL6332ADRZ
IC PWM CONTROLLER

IC PWM CONTROLLER

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
ISL6332ADRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators ISL6332ADRZ
IC PWM CONTROLLER

IC PWM CONTROLLER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6332ADRZ 875723-ISL6332ADRZ ISL6332ADRZ ISL6332ADRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6332ADRZ PMIC - Voltage Regulators - Special Purpose Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package Type Other; Bulk Other; 36-QFN Other; 36-QFN
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Power Distribution Switches, Load Drivers - BTF3050EJXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details