Renesas Electronics Corporation Power Management IC ISL6329CRZ

Description
IC REG CTRLR AMD SVI 2OUT 60QFN Product overview: ISL6329CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6329CRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR AMD SVI 2OUT 60QFN Product overview: ISL6329CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6329CRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6329CRZ
Power Management IC 750-ISL6329CRZ
IC REG CTRLR AMD SVI 2OUT 60QFN Product overview: ISL6329CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6329CRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR AMD SVI 2OUT 60QFN Product overview: ISL6329CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6329CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ - 1189942-ISL6329CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ
1189942-ISL6329CRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ 1189942-ISL6329CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189942-ISL6329CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD SVI Voltage - Output: 0.0125V ~ 1.55V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 60-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6329 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189942-ISL6329CRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, AMD SVI
Voltage - Output: 0.0125V ~ 1.55V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 60-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 60-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6329
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 12V

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
ISL6329CRZ
Switching Controllers ISL6329CRZ
Switching Controllers 6+1 PHS DL PWM CONTRLR FOR CORE

Switching Controllers 6+1 PHS DL PWM CONTRLR FOR CORE

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6329CRZ
PMIC - Voltage Regulators - Special Purpose ISL6329CRZ
IC REG CTRLR AMD SVI 2OUT 60QFN

IC REG CTRLR AMD SVI 2OUT 60QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6329CRZ 1189942-ISL6329CRZ ISL6329CRZ ISL6329CRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; 60-VFQFN Exposed Pad Other; 60-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data