Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ-T ISL6329CRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017992-ISL6329CRZ-T Packaging: Reel - TR Applications: Controller, AMD SVI Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 2 Output Voltage: 0.0125 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 60-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017992-ISL6329CRZ-T Packaging: Reel - TR Applications: Controller, AMD SVI Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 2 Output Voltage: 0.0125 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 60-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ-T - 017992-ISL6329CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ-T
017992-ISL6329CRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ-T 017992-ISL6329CRZ-T
Manufacturer: Intersil Win Source Part Number: 017992-ISL6329CRZ-T Packaging: Reel - TR Applications: Controller, AMD SVI Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 2 Output Voltage: 0.0125 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 60-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Intersil
Win Source Part Number: 017992-ISL6329CRZ-T
Packaging: Reel - TR
Applications: Controller, AMD SVI
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 2
Output Voltage: 0.0125 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 60-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6329CRZ-T
Power Management IC 750-ISL6329CRZ-T
Switching Controllers 6+1 PHS DL PWM CONTRLR FOR CORE Product overview: ISL6329CRZ-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6329CRZ-T can be used for catalog matching and distributor lookup.

Switching Controllers 6+1 PHS DL PWM CONTRLR FOR CORE Product overview: ISL6329CRZ-T from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6329CRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6329CRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6329CRZ-T
IC REG CTRLR AMD SVI 2OUT 60QFN

IC REG CTRLR AMD SVI 2OUT 60QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6329CRZ-T
Switching Controllers ISL6329CRZ-T
Switching Controllers 6+1 PHS DL PWM CONTRLR FOR CORE

Switching Controllers 6+1 PHS DL PWM CONTRLR FOR CORE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 017992-ISL6329CRZ-T 750-ISL6329CRZ-T ISL6329CRZ-T ISL6329CRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6329CRZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 60-QFN (7x7) Other; QFN Other; 60-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data