Renesas Electronics Corporation Special Purpose Regulators ISL6328CRZ-T

Description
- Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)
Description
- Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6328CRZ-T is a dual PWM controller designed for powering AMD SVI split-plane processors, featuring two synchronous buck DC/DC converters. It supports 1 or 2-phase operation with internal drivers and 3 or 4-phase operation with external PWM drivers, allowing for configuration flexibility. The device includes advanced features such as precision core voltage regulation with differential remote voltage sensing, achieving ±0.6% system accuracy over temperature. This controller is equipped with a serial VID interface that operates at clock rates up to 3.4MHz and supports Power Savings Mode through phase shedding for improved efficiency at light loads. It also incorporates fully differential, continuous DCR current sensing for accurate load line programming and channel current balancing. The ISL6328CRZ-T provides robust protection mechanisms, including two-level overcurrent protection and multi-tiered overvoltage protection, making it suitable for high-performance applications. The product is housed in a 48-lead QFN package, which aids in reducing the number of external components required, thus offering a compact and cost-effective power management solution.

Datasheet Summary
Powered by GS/AI

The ISL6328CRZ-T is a dual PWM controller designed for powering AMD SVI split-plane processors, featuring two synchronous buck DC/DC converters. It supports 1 or 2-phase operation with internal drivers and 3 or 4-phase operation with external PWM drivers, allowing for configuration flexibility. The device includes advanced features such as precision core voltage regulation with differential remote voltage sensing, achieving ±0.6% system accuracy over temperature. This controller is equipped with a serial VID interface that operates at clock rates up to 3.4MHz and supports Power Savings Mode through phase shedding for improved efficiency at light loads. It also incorporates fully differential, continuous DCR current sensing for accurate load line programming and channel current balancing. The ISL6328CRZ-T provides robust protection mechanisms, including two-level overcurrent protection and multi-tiered overvoltage protection, making it suitable for high-performance applications. The product is housed in a 48-lead QFN package, which aids in reducing the number of external components required, thus offering a compact and cost-effective power management solution.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6328CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6328CRZ-T
Special Purpose Regulators ISL6328CRZ-T
- Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)

- Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6328CRZ-T
Product Name Special Purpose Regulators
Type 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details