Renesas Electronics Corporation Special Purpose Regulators ISL6328AIRZ

Description
- Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)
Description
- Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6328A is a dual PWM controller designed for powering AMD SVI split-plane processors, featuring two synchronous buck DC/DC converters. It supports power control through a serial VID interface and includes a multiphase controller for core voltage (VDD) and a single-phase controller for the Northbridge (VDDNB). The device integrates two power MOSFET drivers, reducing the need for external components and allowing for flexible layout options. Key features include precision core voltage regulation with ±0.6% system accuracy over temperature, advanced control loop capabilities for optimal transient response, and fully differential continuous DCR current sensing for accurate load line programming and channel current balancing. The ISL6328A also supports Power Savings Mode, which reduces the number of active phases during light load conditions, enhancing efficiency. The selectable switching frequency can reach up to 1MHz, and it includes dual-level overcurrent protection and multitiered overvoltage protection for enhanced reliability. This product is suitable for applications requiring efficient power management solutions in AMD processor environments.

Datasheet Summary
Powered by GS/AI

The ISL6328A is a dual PWM controller designed for powering AMD SVI split-plane processors, featuring two synchronous buck DC/DC converters. It supports power control through a serial VID interface and includes a multiphase controller for core voltage (VDD) and a single-phase controller for the Northbridge (VDDNB). The device integrates two power MOSFET drivers, reducing the need for external components and allowing for flexible layout options. Key features include precision core voltage regulation with ±0.6% system accuracy over temperature, advanced control loop capabilities for optimal transient response, and fully differential continuous DCR current sensing for accurate load line programming and channel current balancing. The ISL6328A also supports Power Savings Mode, which reduces the number of active phases during light load conditions, enhancing efficiency. The selectable switching frequency can reach up to 1MHz, and it includes dual-level overcurrent protection and multitiered overvoltage protection for enhanced reliability. This product is suitable for applications requiring efficient power management solutions in AMD processor environments.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6328AIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6328AIRZ
Special Purpose Regulators ISL6328AIRZ
- Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)

- Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6328AIRZ
Product Name Special Purpose Regulators
Type 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697379 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details