Manufacturer: Intersil
Win Source Part Number: 069999-ISL6327IRZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 6
Output Phases: 6
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
IC REG CTRLR BUCK 48QFN
IC REG CTRLR BUCK 48QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 069999-ISL6327IRZ-T | ISL6327IRZ-T-ND | ISL6327IRZ-T | ISL6327IRZ-T | ISL6327IRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6327IRZ-T | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete |