Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189940-ISL6327CRZ
Packaging: Tube
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 6
Output Phases: 6
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6327
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Switching Frequency: 80kHz ~ 1MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
IC REG CTRLR BUCK 48QFN
Switching Controllers W/ANNEAL 6-PHS VR11 CNTRLR COM
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6327CRZ-ND | 1189940-ISL6327CRZ | ISL6327CRZ | ISL6327CRZ | ISL6327CRZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6327CRZ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |