Manufacturer: Renesas Electronics America
Win Source Part Number: 875721-ISL6327CRZ-TS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 48-QFN (7x7)
Package: Tube
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 5.25V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 43
REACH Status: REACH Unaffected
IC REG CTRLR BUCK 48QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 875721-ISL6327CRZ-TS2701 | ISL6327CRZ-TS2701 | ISL6327CRZ-TS2701 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6327CRZ-TS2701 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Special Features | Enable, Frequency Control, Soft Start |