Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
Manufacturer: Renesas Electronics America
Win Source Part Number: 875720-ISL6327ACRZ
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 5.25V
Family Name: ISL6327
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 43
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
IC REG CTRLR BUCK 48QFN
Switching Controllers W/ANNEAL 6-PHS VR11 CNTRLR COM
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6327ACRZ-ND | 875720-ISL6327ACRZ | ISL6327ACRZ | ISL6327ACRZ | ISL6327ACRZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6327ACRZ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad | ||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |