Switching Controllers W/ANNEAL 4-PHS VR11 CNTRLR IND
IC REG CTRLR BUCK 40QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6326IRZ-T | ISL6326IRZ-T | ISL6326IRZ-T |
| Product Name | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Soft Start | ||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | |
| Output Voltage Type | Fixed; PWM Signal | ||
| Package Type | Other; 40-VFQFN Exposed Pad |