Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
Manufacturer: Intersil
Win Source Part Number: 1048521-ISL6326CRZ
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 40QFN
Switching Controllers W/ANNEAL 4-PHS VR11 CNTRLR COM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6326CRZ-ND | 1048521-ISL6326CRZ | ISL6326CRZ | ISL6326CRZ | ISL6326CRZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6326CRZ | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-QFN (6x6) | Other; 40-VFQFN Exposed Pad | ||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | 80 to 1000 kHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |