IC REG CTRLR BUCK 40QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6326BIRZ | ISL6326BIRZ |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Soft Start | |
| fsw | 80 to 1000 kHz | 80 to 1000 kHz |
| Output Voltage Type | Fixed; PWM Signal | |
| Package Type | Other; 40-VFQFN Exposed Pad |