Manufacturer: Intersil
Win Source Part Number: 113198-ISL6326BCRZ
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 4
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 40QFN
SWITCHING CONTROLLER
IC REG CTRLR BUCK 40QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 113198-ISL6326BCRZ | 391-ISL6326BCRZ | ISL6326BCRZ | ISL6326BCRZ | ISL6326BCRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6326BCRZ | IC REG CTRLR BUCK 40QFN | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | Other; 40-QFN (6x6) | Other; QFN EP | Other; 40-VFQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |