Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6326BCRZ-TS2701 ISL6326BCRZ-TS2701

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875719-ISL6326BCRZ-T S2701 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-QFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.75V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875719-ISL6326BCRZ-T S2701 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-QFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.75V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6326BCRZ-TS2701 - 875719-ISL6326BCRZ-TS2701 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6326BCRZ-TS2701
875719-ISL6326BCRZ-TS2701
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6326BCRZ-TS2701 875719-ISL6326BCRZ-TS2701
Manufacturer: Renesas Electronics America Win Source Part Number: 875719-ISL6326BCRZ-T S2701 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-QFN (6x6) Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.75V ~ 5.25V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875719-ISL6326BCRZ-TS2701
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 40-QFN (6x6)
Package: Bulk
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 5.25V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - ISL6326BCRZ-TS2701 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6326BCRZ-TS2701
DC DC Switching Controllers ISL6326BCRZ-TS2701
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6326BCRZ-TS2701 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6326BCRZ-TS2701
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6326BCRZ-TS2701
IC PWM CONTROLLER QFN

IC PWM CONTROLLER QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 875719-ISL6326BCRZ-TS2701 ISL6326BCRZ-TS2701 ISL6326BCRZ-TS2701
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6326BCRZ-TS2701 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 40-QFN (6x6) Other; 40-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage Type Fixed; PWM Signal
Unlock Full Specs
to access all available technical data