Manufacturer: Intersil Corporation
Win Source Part Number: 714609-ISL6326ACRZ
Manufacturer Homepage: www.intersil.com/cda
Reference case: QFN
Reference Date Code: 1148+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC PWM CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 714609-ISL6326ACRZ | ISL6326ACRZ | ISL6326ACRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6326ACRZ | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Frequency Control, Soft Start | ||
| fsw | 80 to 1000 kHz | 80 to 1000 kHz | |
| Output Voltage Type | Fixed; PWM Signal | ||
| Package Type | Other; 40-VFQFN Exposed Pad |