Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL6324AIRZ

Description
Win Source Part Number: 1020563-ISL6324AIRZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, AMD SVI Standard Package: 43 Mounting: SMD (SMT) Voltage - Output: Up to 2V Voltage - Input: 5V ~ 12V Number of Outputs: 2 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6324 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1020563-ISL6324AIRZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, AMD SVI Standard Package: 43 Mounting: SMD (SMT) Voltage - Output: Up to 2V Voltage - Input: 5V ~ 12V Number of Outputs: 2 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6324 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1020563-ISL6324AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1020563-ISL6324AIRZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1020563-ISL6324AIRZ
Win Source Part Number: 1020563-ISL6324AIRZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, AMD SVI Standard Package: 43 Mounting: SMD (SMT) Voltage - Output: Up to 2V Voltage - Input: 5V ~ 12V Number of Outputs: 2 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6324 Product Status: Obsolete

Win Source Part Number: 1020563-ISL6324AIRZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, AMD SVI
Standard Package: 43
Mounting: SMD (SMT)
Voltage - Output: Up to 2V
Voltage - Input: 5V ~ 12V
Number of Outputs: 2
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6324
Product Status: Obsolete

Buy Now
Singapore, Singapore
QFN Voltage Regulator IC
297-ISL6324AIRZ
QFN Voltage Regulator IC 297-ISL6324AIRZ
IC REG CTRLR AMD SVI 2OUT 48QFN / series Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (7x7) Product overview: ISL6324AIRZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-ISL6324AIRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR AMD SVI 2OUT 48QFN / series Controller, AMD SVI Voltage Regulator IC 2 Output 48-QFN (7x7) Product overview: ISL6324AIRZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-ISL6324AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - ISL6324AIRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6324AIRZ
PMIC - Voltage Regulators - Special Purpose ISL6324AIRZ
IC REG CTRLR AMD SVI 2OUT 48QFN

IC REG CTRLR AMD SVI 2OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1020563-ISL6324AIRZ 297-ISL6324AIRZ ISL6324AIRZ
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose QFN Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; Tube Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3.1V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3221IGV-3.1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1828322P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
View Details