Manufacturer: Intersil
Win Source Part Number: 1051298-ISL6322IRZ
Packaging: Tube/Rail
Applications: Controller, Intel VR10, VR11, AMD CPU
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.38 V to 1.99 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
SWITCHING CONTROLLER, VOLTAGE-MO
Switching Controllers W/ANNEAL 4-PHS CNTRL W/3 DRIVRS & 1PWM
IC REG CTRLR VR10 1OUT 48QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1051298-ISL6322IRZ | ISL6322IRZ | ISL6322IRZ | ISL6322IRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6322IRZ | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad |