Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6315CRZ ISL6315CRZ

Description
Manufacturer: Intersil Win Source Part Number: 129520-ISL6315CRZ Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 222kHz Control Features: Enable, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 67% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 129520-ISL6315CRZ Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 222kHz Control Features: Enable, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 67% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6315CRZ - 129520-ISL6315CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6315CRZ
129520-ISL6315CRZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6315CRZ 129520-ISL6315CRZ
Manufacturer: Intersil Win Source Part Number: 129520-ISL6315CRZ Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 222kHz Control Features: Enable, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 67% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 129520-ISL6315CRZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 222kHz
Control Features: Enable, Phase Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 67%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-QFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6315CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6315CRZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6315CRZ
IC REG CTRLR BUCK 24QFN

IC REG CTRLR BUCK 24QFN

Supplier's Site Datasheet
IC REG CTRLR BUCK 24QFN - 391-ISL6315CRZ - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 24QFN
391-ISL6315CRZ
IC REG CTRLR BUCK 24QFN 391-ISL6315CRZ
IC REG CTRLR BUCK 24QFN

IC REG CTRLR BUCK 24QFN

Supplier's Site
DC DC Switching Controllers - ISL6315CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6315CRZ
DC DC Switching Controllers ISL6315CRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 129520-ISL6315CRZ ISL6315CRZ 391-ISL6315CRZ ISL6315CRZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6315CRZ PMIC - Voltage Regulators - DC DC Switching Controllers IC REG CTRLR BUCK 24QFN DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 24-QFN (4x4) Other; QFN EP Other; 24-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Soft Start Enable, Phase Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator - ARG81801KESJSR - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR-REEL7 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC DC Switching Controllers - 5962-8670407PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details