IC REG CTRLR BUCK 24QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-QFN (4x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6315CRZ-T | ISL6315CRZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Phase Control, Soft Start | |
| fsw | 222 kHz | 222 kHz |
| Duty Cycle | 67 | 67 |
| Output Voltage Type | Fixed; Transistor Driver |