Renesas Electronics Corporation Power Management IC ISL6314IRZ

Description
IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314IRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6314IRZ
Power Management IC 750-ISL6314IRZ
IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314IRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314IRZ - 1189935-ISL6314IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314IRZ
1189935-ISL6314IRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314IRZ 1189935-ISL6314IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189935-ISL6314IRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11, AMD CPU Voltage - Output: 0.38V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ISL6314 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189935-ISL6314IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11, AMD CPU
Voltage - Output: 0.38V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6314
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 12V

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6314IRZ
Switching Controllers ISL6314IRZ
Switching Controllers 1-PH PWM CNTRLR W/1 INTEGRTD DRVRS 32LD

Switching Controllers 1-PH PWM CNTRLR W/1 INTEGRTD DRVRS 32LD

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6314IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6314IRZ
PMIC - Voltage Regulators - Special Purpose ISL6314IRZ
IC REG CTRLR VR11 1OUT 32QFN

IC REG CTRLR VR11 1OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6314IRZ 1189935-ISL6314IRZ ISL6314IRZ ISL6314IRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314IRZ Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Output Voltage 0.3750 to 1.6 volts
IOUT 30 amps
fsw 80 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
Power Management IC - 748-ICE3A2065 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 75
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 14-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers