Manufacturer: Intersil
Win Source Part Number: 017988-ISL6314CRZ
Packaging: Tube/Rail
Applications: Controller, Intel VR11, AMD CPU
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.38 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314CRZ can be used for catalog matching and distributor lookup.
IC REG CTRLR VR11 1OUT 32QFN
Switching Controllers 1-PH PWM CNTRLR W/1 INTEGRTD DRVRS 32LD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017988-ISL6314CRZ | 750-ISL6314CRZ | ISL6314CRZ | ISL6314CRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314CRZ | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 32-QFN (5x5) | Other; Tray | Other; 32-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 0.3800 to 1.6 volts | 0.3750 to 1.6 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |