Renesas Electronics Corporation Power Management IC ISL6314CRZ-T

Description
IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314CRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314CRZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6314CRZ-T
Power Management IC 750-ISL6314CRZ-T
IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314CRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 32QFN Product overview: ISL6314CRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6314CRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314CRZ-T - 090902-ISL6314CRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314CRZ-T
090902-ISL6314CRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314CRZ-T 090902-ISL6314CRZ-T
Manufacturer: Intersil Win Source Part Number: 090902-ISL6314CRZ-T Packaging: Reel - TR Applications: Controller, Intel VR11, AMD CPU Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.38 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 090902-ISL6314CRZ-T
Packaging: Reel - TR
Applications: Controller, Intel VR11, AMD CPU
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.38 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6314CRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6314CRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6314CRZ-T
IC REG CTRLR VR11 1OUT 32QFN

IC REG CTRLR VR11 1OUT 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6314CRZ-T
Switching Controllers ISL6314CRZ-T
Switching Controllers 1-PH PWM CNTRLR W/1 INTEGRTD DRVRS 32LD

Switching Controllers 1-PH PWM CNTRLR W/1 INTEGRTD DRVRS 32LD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL6314CRZ-T 090902-ISL6314CRZ-T ISL6314CRZ-T ISL6314CRZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6314CRZ-T PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tape & Reel (TR) Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Output Voltage 0.3750 to 1.6 volts 0.3800 to 1.6 volts
IOUT 30 amps
fsw 80 to 1000 kHz
Unlock Full Specs
to access all available technical data