Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189933-ISL6313IRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11, AMD CPU
Voltage - Output: 0.5V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 36-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 36-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6313
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 5V ~ 12V
IC REG CTRLR VR11 1OUT 36TQFN Product overview: ISL6313IRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6313IRZ can be used for catalog matching and distributor lookup.
Switching Controllers 2-PH PWM CNTRLR W/2 INTEGRTD DRVRS 36LD
IC REG CTRLR VR11 1OUT 36TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1189933-ISL6313IRZ | 750-ISL6313IRZ | ISL6313IRZ | ISL6313IRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313IRZ | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 36-WFQFN Exposed Pad | Other; Tube | Other; 36-WFQFN Exposed Pad |