Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313CRZ ISL6313CRZ

Description
Manufacturer: Intersil Win Source Part Number: 069995-ISL6313CRZ Packaging: Reel - TR Applications: Controller, Intel VR11, AMD CPU Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069995-ISL6313CRZ Packaging: Reel - TR Applications: Controller, Intel VR11, AMD CPU Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313CRZ - 069995-ISL6313CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313CRZ
069995-ISL6313CRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313CRZ 069995-ISL6313CRZ
Manufacturer: Intersil Win Source Part Number: 069995-ISL6313CRZ Packaging: Reel - TR Applications: Controller, Intel VR11, AMD CPU Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-TQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069995-ISL6313CRZ
Packaging: Reel - TR
Applications: Controller, Intel VR11, AMD CPU
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.5 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-TQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6313CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6313CRZ
PMIC - Voltage Regulators - Special Purpose ISL6313CRZ
IC CTRLR PWM 2PHASE BUCK 36-QFN

IC CTRLR PWM 2PHASE BUCK 36-QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6313CRZ
Switching Controllers ISL6313CRZ
Switching Controllers 2-PH PWM CNTRLR W/2 INTEGRTD DRVRS 36LD

Switching Controllers 2-PH PWM CNTRLR W/2 INTEGRTD DRVRS 36LD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 069995-ISL6313CRZ ISL6313CRZ ISL6313CRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313CRZ PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 36-TQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-1.2-R7 - 910642-ADP2102YCPZ-1.2-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KEJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
6 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676MR-AD - 082610-LM22676MR-AD - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details