Renesas Electronics Corporation Special Purpose Regulators ISL6313CRZ-T

Description
- Controller, Intel VR11, AMD CPU Voltage Regulator IC 1 Output 36-TQFN (6x6)
Description
- Controller, Intel VR11, AMD CPU Voltage Regulator IC 1 Output 36-TQFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6313CRZ-T is a two-phase PWM controller designed for precision voltage regulation in advanced microprocessor applications, compatible with both Intel VR11 and AMD processors. It features integrated MOSFET drivers, allowing for a compact design that reduces the need for external components. The controller supports adjustable reference voltage offsets and provides differential remote voltage sensing with a system accuracy of ±0.5% over temperature. Key functionalities include active pulse positioning modulation for optimal transient response, adaptive phase alignment, and fully differential continuous DCR current sensing. The device also incorporates programmable current sense resistors, dynamic VID technology, and multiple protection features, including overcurrent and overvoltage protection. The ISL6313CRZ-T operates at selectable frequencies up to 1.5MHz per phase and is packaged in a 36-lead TQFN format, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The ISL6313CRZ-T is a two-phase PWM controller designed for precision voltage regulation in advanced microprocessor applications, compatible with both Intel VR11 and AMD processors. It features integrated MOSFET drivers, allowing for a compact design that reduces the need for external components. The controller supports adjustable reference voltage offsets and provides differential remote voltage sensing with a system accuracy of ±0.5% over temperature. Key functionalities include active pulse positioning modulation for optimal transient response, adaptive phase alignment, and fully differential continuous DCR current sensing. The device also incorporates programmable current sense resistors, dynamic VID technology, and multiple protection features, including overcurrent and overvoltage protection. The ISL6313CRZ-T operates at selectable frequencies up to 1.5MHz per phase and is packaged in a 36-lead TQFN format, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6313CRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6313CRZ-T
Special Purpose Regulators ISL6313CRZ-T
- Controller, Intel VR11, AMD CPU Voltage Regulator IC 1 Output 36-TQFN (6x6)

- Controller, Intel VR11, AMD CPU Voltage Regulator IC 1 Output 36-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6313CRZ-T
Product Name Special Purpose Regulators
Type 36-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details