IC REG CTRLR VR11 1OUT 36TQFN Product overview: ISL6313BIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6313BIRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777376-ISL6313BIRZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 36-WFQFN Exposed Pad
Applications: Controller, Intel VR11, AMD CPU
Mounting: SMD
Voltage - Output: 0.5 V ~ 1.6 V
Voltage - Input: 5 V ~ 12 V
Number of Outputs: 1
Family Name: ISL6313B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-TQFN (6x6)
Alternative Parts (Cross-Reference): ISL6313BIRZ; ISL6313BCRZ; ISL6313BCRZ-T;
Introduction Date: October 02, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG CTRLR VR11 1OUT 36TQFN
Switching Controllers 6313B 2-PH PWM CNTRL W/2 INTEGRTD DRVRS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL6313BIRZ-T | 777376-ISL6313BIRZ-T | ISL6313BIRZ-T | ISL6313BIRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313BIRZ-T | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; 36-WFQFN Exposed Pad | Other; 36-WFQFN Exposed Pad |