Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313BCRZ ISL6313BCRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189931-ISL6313BCRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11, AMD CPU Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: ISL6313 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189931-ISL6313BCRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11, AMD CPU Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: ISL6313 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313BCRZ - 1189931-ISL6313BCRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313BCRZ
1189931-ISL6313BCRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313BCRZ 1189931-ISL6313BCRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189931-ISL6313BCRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel VR11, AMD CPU Voltage - Output: 0.5V ~ 1.6V Categories: Integrated Circuits Supplier Device Package: 36-TQFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: ISL6313 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189931-ISL6313BCRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel VR11, AMD CPU
Voltage - Output: 0.5V ~ 1.6V
Categories: Integrated Circuits
Supplier Device Package: 36-TQFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 36-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6313
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 12V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6313BCRZ
Power Management IC 750-ISL6313BCRZ
IC REG CTRLR VR11 1OUT 36TQFN Product overview: ISL6313BCRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6313BCRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR VR11 1OUT 36TQFN Product overview: ISL6313BCRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6313BCRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6313BCRZ
Switching Controllers ISL6313BCRZ
Switching Controllers UPDATED LOADLINE 2-PH PWM CNTRLR W/2

Switching Controllers UPDATED LOADLINE 2-PH PWM CNTRLR W/2

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6313BCRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6313BCRZ
PMIC - Voltage Regulators - Special Purpose ISL6313BCRZ
IC REG CTRLR VR11 1OUT 36TQFN

IC REG CTRLR VR11 1OUT 36TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1189931-ISL6313BCRZ 750-ISL6313BCRZ ISL6313BCRZ ISL6313BCRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6313BCRZ Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 36-WFQFN Exposed Pad Other; Tube Other; 36-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data