IC REG CTRLR VR10 1OUT 48QFN Product overview: ISL6312ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6312ACRZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 017985-ISL6312ACRZ-T
Packaging: Reel - TR
Applications: Controller, Intel VR10, VR11, AMD CPU
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.38 V to 1.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Switching Controllers W/ANNEAL 4-PHS CNTRL W/3 DRIVRS & 1PWM
IC REG CTRLR VR10 1OUT 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL6312ACRZ-T | 017985-ISL6312ACRZ-T | ISL6312ACRZ-T | ISL6312ACRZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6312ACRZ-T | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad |