Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6310EVAL1Z ISL6310EVAL1Z

Description
Manufacturer: Intersil Win Source Part Number: 794506-ISL6310EVAL1Z Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 60A Utilized IC / Part: ISL6310 Family Name: ISL6310 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 19, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 794506-ISL6310EVAL1Z Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 60A Utilized IC / Part: ISL6310 Family Name: ISL6310 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 19, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6310EVAL1Z - 794506-ISL6310EVAL1Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6310EVAL1Z
794506-ISL6310EVAL1Z
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6310EVAL1Z 794506-ISL6310EVAL1Z
Manufacturer: Intersil Win Source Part Number: 794506-ISL6310EVAL1Z Regulator Topology: Buck Voltage - Output: 1.5V Voltage - Input: 5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 60A Utilized IC / Part: ISL6310 Family Name: ISL6310 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 19, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 794506-ISL6310EVAL1Z
Regulator Topology: Buck
Voltage - Output: 1.5V
Voltage - Input: 5 V ~ 12 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s)
Output Current: 60A
Utilized IC / Part: ISL6310
Family Name: ISL6310
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 19, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 794506-ISL6310EVAL1Z
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6310EVAL1Z
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PGA-103+,50 OHM, 50-4000MHz - TB-678-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1887106 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details