Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189927-ISL6310CRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: 0.6V ~ 2.3V
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6310
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 12V
Switching Controllers W/ANNEAL 2-PH PWM CNTRLR W/2-DRVRS
IC REG CTRLR DDR 1OUT 32QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1189927-ISL6310CRZ | ISL6310CRZ | ISL6310CRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6310CRZ | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |