Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308CRZ ISL6308CRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189926-ISL6308CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 0.6V ~ 2.3V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ISL6308 Manufacturer Pack Quantity: 500 MSL Level: 4 (72 Hours) Parts Input Voltage (V): 5V ~ 12V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189926-ISL6308CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 0.6V ~ 2.3V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ISL6308 Manufacturer Pack Quantity: 500 MSL Level: 4 (72 Hours) Parts Input Voltage (V): 5V ~ 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308CRZ - 1189926-ISL6308CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308CRZ
1189926-ISL6308CRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308CRZ 1189926-ISL6308CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189926-ISL6308CRZ Packaging: Tube Mounting Style: SMD Applications: Controller, DDR Voltage - Output: 0.6V ~ 2.3V Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ISL6308 Manufacturer Pack Quantity: 500 MSL Level: 4 (72 Hours) Parts Input Voltage (V): 5V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189926-ISL6308CRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, DDR
Voltage - Output: 0.6V ~ 2.3V
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6308
Manufacturer Pack Quantity: 500
MSL Level: 4 (72 Hours)
Parts Input Voltage (V): 5V ~ 12V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6308CRZ
Power Management IC 750-ISL6308CRZ
IC REG CTRLR DDR 1OUT 40QFN Product overview: ISL6308CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6308CRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 1OUT 40QFN Product overview: ISL6308CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6308CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6308CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6308CRZ
PMIC - Voltage Regulators - Special Purpose ISL6308CRZ
IC REG CTRLR DDR 1OUT 40QFN

IC REG CTRLR DDR 1OUT 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6308CRZ
Switching Controllers ISL6308CRZ
Switching Controllers DAC-LESS MULTI-PHS PWM CNTRLR W/3-DRVRS

Switching Controllers DAC-LESS MULTI-PHS PWM CNTRLR W/3-DRVRS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1189926-ISL6308CRZ 750-ISL6308CRZ ISL6308CRZ ISL6308CRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308CRZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 40-VFQFN Exposed Pad Other; Tube Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data