Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308AIRZ-T ISL6308AIRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048513-ISL6308AIRZ- T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.6 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048513-ISL6308AIRZ- T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.6 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308AIRZ-T - 1048513-ISL6308AIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308AIRZ-T
1048513-ISL6308AIRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308AIRZ-T 1048513-ISL6308AIRZ-T
Manufacturer: Intersil Win Source Part Number: 1048513-ISL6308AIRZ- T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.6 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048513-ISL6308AIRZ-T
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.6 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6308AIRZ-T
Power Management IC 750-ISL6308AIRZ-T
IC REG CTRLR DDR 1OUT 40QFN Product overview: ISL6308AIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6308AIRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 1OUT 40QFN Product overview: ISL6308AIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6308AIRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6308AIRZ-T
Switching Controllers ISL6308AIRZ-T
Switching Controllers DAC-LESS MULTI-PH PWM CONTR W/3-DRVRS

Switching Controllers DAC-LESS MULTI-PH PWM CONTR W/3-DRVRS

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6308AIRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6308AIRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6308AIRZ-T
IC REG CTRLR DDR 1OUT 40QFN

IC REG CTRLR DDR 1OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1048513-ISL6308AIRZ-T 750-ISL6308AIRZ-T ISL6308AIRZ-T ISL6308AIRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308AIRZ-T Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-QFN (6x6) Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data