Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308ACRZ-T ISL6308ACRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 040864-ISL6308ACRZ-T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.6 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040864-ISL6308ACRZ-T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.6 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308ACRZ-T - 040864-ISL6308ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308ACRZ-T
040864-ISL6308ACRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308ACRZ-T 040864-ISL6308ACRZ-T
Manufacturer: Intersil Win Source Part Number: 040864-ISL6308ACRZ-T Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 5 V to 12 V Number of Outputs: 1 Output Voltage: 0.6 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 040864-ISL6308ACRZ-T
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 5 V to 12 V
Number of Outputs: 1
Output Voltage: 0.6 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6308ACRZ-T
Power Management IC 750-ISL6308ACRZ-T
IC REG CTRLR DDR 1OUT 40QFN Product overview: ISL6308ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6308ACRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 1OUT 40QFN Product overview: ISL6308ACRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6308ACRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6308ACRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6308ACRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6308ACRZ-T
IC REG CTRLR DDR 1OUT 40QFN

IC REG CTRLR DDR 1OUT 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6308ACRZ-T
Switching Controllers ISL6308ACRZ-T
Switching Controllers DAC-LESS MULTI-PHS PWM CONTR W/3-DRVRS

Switching Controllers DAC-LESS MULTI-PHS PWM CONTR W/3-DRVRS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 040864-ISL6308ACRZ-T 750-ISL6308ACRZ-T ISL6308ACRZ-T ISL6308ACRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6308ACRZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 40-QFN (6x6) Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222776 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3.8A 384kHz QFN Voltage Regulator IC - 750-A8290SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 20.4 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
DC DC Switching Controllers - CHL8318-03CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 56-VFQFN Exposed Pad
fsw 200 to 1000 kHz
View Details
3 suppliers