Renesas Electronics Corporation 6-Phase PWM Controller with 8 Bit VID Code for Precision RDS(ON) or DCR Differential Current ISL6307CRZ

Description
The ISL6307 controls microprocessor core voltage regulation by driving up to 6 synchronous-rectifie d buck channels in parallel. Multiphase buck converter architecture uses interleaved timing to multiply channel ripple frequency and reduce input and output ripple currents. Lower ripple results in fewer components, lower component cost, reduced power dissipation, and smaller implementation area.brbr Microprocessor loads can generate load transients with extremely fast edge rates. The ISL6307 features a high bandwidth control loop and ripple frequencies up to 6MHz to provide optimal response to the transients.brbr Today's microprocessors require a tightly regulated output voltage position versus load current (droop). The ISL6307 senses current by utilizing patented techniques to measure the voltage across the on resistance, RsubDS(ON)/sub, of the lower MOSFETs or DCR, of the output inductor during the lower MOSFET conduction intervals. Current sensing provides the needed signals for precision droop, channel-current balancing, and overcurrent protection. A programmable internal temperature compensation function is implemented to effectively compensate for the temperature coefficient of the current sense element.brbr A unity gain, differential amplifier is provided for remote voltage sensing. Any potential difference between remote and local grounds can be completely eliminated using the remote-sense amplifier. Eliminating ground differences improves regulation and protection accuracy. The thresholdsensitive enable input is available to accurately coordinate the start up of the ISL6307 with any other voltage rail. Dynamic-VID™ technology allows seamless on-the-fly VID changes. The offset pin allows accurate voltage offset settings that are independent of VID setting.
Datasheet
Description
The ISL6307 controls microprocessor core voltage regulation by driving up to 6 synchronous-rectifie d buck channels in parallel. Multiphase buck converter architecture uses interleaved timing to multiply channel ripple frequency and reduce input and output ripple currents. Lower ripple results in fewer components, lower component cost, reduced power dissipation, and smaller implementation area.brbr Microprocessor loads can generate load transients with extremely fast edge rates. The ISL6307 features a high bandwidth control loop and ripple frequencies up to 6MHz to provide optimal response to the transients.brbr Today's microprocessors require a tightly regulated output voltage position versus load current (droop). The ISL6307 senses current by utilizing patented techniques to measure the voltage across the on resistance, RsubDS(ON)/sub, of the lower MOSFETs or DCR, of the output inductor during the lower MOSFET conduction intervals. Current sensing provides the needed signals for precision droop, channel-current balancing, and overcurrent protection. A programmable internal temperature compensation function is implemented to effectively compensate for the temperature coefficient of the current sense element.brbr A unity gain, differential amplifier is provided for remote voltage sensing. Any potential difference between remote and local grounds can be completely eliminated using the remote-sense amplifier. Eliminating ground differences improves regulation and protection accuracy. The thresholdsensitive enable input is available to accurately coordinate the start up of the ISL6307 with any other voltage rail. Dynamic-VID™ technology allows seamless on-the-fly VID changes. The offset pin allows accurate voltage offset settings that are independent of VID setting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Phase PWM Controller with 8 Bit VID Code for Precision R<sub>DS(ON)</sub> or DCR Differential Current - ISL6307CRZ - Renesas Electronics Corporation
Milpitas, CA, USA
6-Phase PWM Controller with 8 Bit VID Code for Precision RDS(ON) or DCR Differential Current
ISL6307CRZ
6-Phase PWM Controller with 8 Bit VID Code for Precision RDS(ON) or DCR Differential Current ISL6307CRZ
The ISL6307 controls microprocessor core voltage regulation by driving up to 6 synchronous-rectifie d buck channels in parallel. Multiphase buck converter architecture uses interleaved timing to multiply channel ripple frequency and reduce input and output ripple currents. Lower ripple results in fewer components, lower component cost, reduced power dissipation, and smaller implementation area.brbr Microprocessor loads can generate load transients with extremely fast edge rates. The ISL6307 features a high bandwidth control loop and ripple frequencies up to 6MHz to provide optimal response to the transients.brbr Today's microprocessors require a tightly regulated output voltage position versus load current (droop). The ISL6307 senses current by utilizing patented techniques to measure the voltage across the on resistance, RsubDS(ON)/sub, of the lower MOSFETs or DCR, of the output inductor during the lower MOSFET conduction intervals. Current sensing provides the needed signals for precision droop, channel-current balancing, and overcurrent protection. A programmable internal temperature compensation function is implemented to effectively compensate for the temperature coefficient of the current sense element.brbr A unity gain, differential amplifier is provided for remote voltage sensing. Any potential difference between remote and local grounds can be completely eliminated using the remote-sense amplifier. Eliminating ground differences improves regulation and protection accuracy. The thresholdsensitive enable input is available to accurately coordinate the start up of the ISL6307 with any other voltage rail. Dynamic-VID™ technology allows seamless on-the-fly VID changes. The offset pin allows accurate voltage offset settings that are independent of VID setting.

The ISL6307 controls microprocessor core voltage regulation by driving up to 6 synchronous-rectified buck channels in parallel. Multiphase buck converter architecture uses interleaved timing to multiply channel ripple frequency and reduce input and output ripple currents. Lower ripple results in fewer components, lower component cost, reduced power dissipation, and smaller implementation area.brbr Microprocessor loads can generate load transients with extremely fast edge rates. The ISL6307 features a high bandwidth control loop and ripple frequencies up to 6MHz to provide optimal response to the transients.brbr Today's microprocessors require a tightly regulated output voltage position versus load current (droop). The ISL6307 senses current by utilizing patented techniques to measure the voltage across the on resistance, RsubDS(ON)/sub, of the lower MOSFETs or DCR, of the output inductor during the lower MOSFET conduction intervals. Current sensing provides the needed signals for precision droop, channel-current balancing, and overcurrent protection. A programmable internal temperature compensation function is implemented to effectively compensate for the temperature coefficient of the current sense element.brbr A unity gain, differential amplifier is provided for remote voltage sensing. Any potential difference between remote and local grounds can be completely eliminated using the remote-sense amplifier. Eliminating ground differences improves regulation and protection accuracy. The thresholdsensitive enable input is available to accurately coordinate the start up of the ISL6307 with any other voltage rail. Dynamic-VID™ technology allows seamless on-the-fly VID changes. The offset pin allows accurate voltage offset settings that are independent of VID setting.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6307CRZ
Product Name 6-Phase PWM Controller with 8 Bit VID Code for Precision RDS(ON) or DCR Differential Current
Package Type Other; QFN48
Unlock Full Specs
to access all available technical data

Similar Products

BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201SNTR - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Gates and Inverters - 74LVC1G06GM,115 - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFDFN
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4252D - TLE4252D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details