Manufacturer: Intersil
Win Source Part Number: 017983-ISL6307CRZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 6
Output Phases: 6
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-QFN (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
Switching Controllers W/ANNEAL 6-PHS VR11 CNTRLR COM TAPE AND
IC REG CTRLR BUCK 48QFN
SWITCHING CONTROLLER, VOLTAGE-MO
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017983-ISL6307CRZ-T | ISL6307CRZ-T | ISL6307CRZ-T | ISL6307CRZ-T | ISL6307CRZ-T | ISL6307CRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6307CRZ-T | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | |||||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | Fixed; PWM Signal | |||
| Package Type | Other; 48-QFN (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Active | Active | ||
| Special Features | Multiple Outputs; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |