Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)
SWITCHING CONTROLLER
IC REG CTRLR BUCK 48QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6307BCRZ | ISL6307BCRZ | ISL6307BCRZ |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM Signal | ||
| Package Type | Other; 48-VFQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| VIN | 4.75 to 5.25 volts | 4.75 to 5.25 volts |