Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6307BCRZ-T ISL6307BCRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 069992-ISL6307BCRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 6 Output Phases: 6 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-QFN (7x7) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069992-ISL6307BCRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 6 Output Phases: 6 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-QFN (7x7) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6307BCRZ-T - 069992-ISL6307BCRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6307BCRZ-T
069992-ISL6307BCRZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6307BCRZ-T 069992-ISL6307BCRZ-T
Manufacturer: Intersil Win Source Part Number: 069992-ISL6307BCRZ-T Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 80kHz to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 6 Output Phases: 6 Duty Cycle (Max): 66.7% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-QFN (7x7) Purpose: Step-Down Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Intersil
Win Source Part Number: 069992-ISL6307BCRZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 6
Output Phases: 6
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-QFN (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6307BCRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6307BCRZ-T
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6307BCRZ-T
IC REG CTRLR BUCK 48QFN

IC REG CTRLR BUCK 48QFN

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6307BCRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6307BCRZ-T
DC DC Switching Controllers ISL6307BCRZ-T
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-QFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 069992-ISL6307BCRZ-T ISL6307BCRZ-T ISL6307BCRZ-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6307BCRZ-T PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; 48-QFN (7x7) Other; 48-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Enable, Frequency Control, Soft Start Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data