Manufacturer: Intersil
Win Source Part Number: 118465-ISL6306CRZ-T
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 80kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 4
Output Phases: 4
Duty Cycle (Max): 66.7%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
Switching Controllers W/ANNEAL ISL6306 4-PHS VR11 CNTRLRCOM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-QFN (6x6)
IC REG CTRLR BUCK 40QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 118465-ISL6306CRZ-T | ISL6306CRZ-T-ND | ISL6306CRZ-T | ISL6306CRZ-T | ISL6306CRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6306CRZ-T | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | |||
| Package Type | Other; 40-QFN (6x6) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |