Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6294AIRZ-T ISL6294AIRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048508-ISL6294AIRZ- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048508-ISL6294AIRZ- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6294AIRZ-T - 1048508-ISL6294AIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6294AIRZ-T
1048508-ISL6294AIRZ-T
PMIC - PMIC - Battery Chargers - ISL6294AIRZ-T 1048508-ISL6294AIRZ-T
Manufacturer: Intersil Win Source Part Number: 1048508-ISL6294AIRZ- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048508-ISL6294AIRZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL6294AIRZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6294AIRZ-T-ND
PMIC - Battery Chargers ISL6294AIRZ-T-ND
IC BATT CHG LI-ION 1CELL 8DFN

IC BATT CHG LI-ION 1CELL 8DFN

Buy Now Datasheet
Battery Chargers - ISL6294AIRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6294AIRZ-T
Battery Chargers ISL6294AIRZ-T
Charger IC Lithium Ion/Polymer 8-DFN (2x3)

Charger IC Lithium Ion/Polymer 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6294AIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6294AIRZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6294AIRZ-T
IC BATT CHG LI-ION 1CELL 8DFN

IC BATT CHG LI-ION 1CELL 8DFN

Supplier's Site
PMIC - Battery Chargers - ISL6294AIRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6294AIRZ-T
PMIC - Battery Chargers ISL6294AIRZ-T
IC BATT CHG LI-ION 1CELL 8DFN

IC BATT CHG LI-ION 1CELL 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1048508-ISL6294AIRZ-T ISL6294AIRZ-T-ND ISL6294AIRZ-T ISL6294AIRZ-T ISL6294AIRZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL6294AIRZ-T PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Package Type 8-DFN (2x3) 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Cells 1 1
Supply Voltage 6.5 volts 6.5 volts 4.2 volts
Charge Current 900 mA 900 mA 900 mA
Unlock Full Specs
to access all available technical data

Similar Products

BQ24035 Dual Input Li-Ion Charger with Dynamic Power Path, Output Cutoff at 6V, Vbat 4.2V - BQ24035RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
Battery Management - 2167812 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - BQ2002CPN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details