Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6292CCR3Z-T ISL6292CCR3Z-T

Description
Manufacturer: Intersil Win Source Part Number: 120715-ISL6292CCR3Z- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.256V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 120715-ISL6292CCR3Z- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.256V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6292CCR3Z-T - 120715-ISL6292CCR3Z-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292CCR3Z-T
120715-ISL6292CCR3Z-T
PMIC - PMIC - Battery Chargers - ISL6292CCR3Z-T 120715-ISL6292CCR3Z-T
Manufacturer: Intersil Win Source Part Number: 120715-ISL6292CCR3Z- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.256V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 120715-ISL6292CCR3Z-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.256V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292CCR3Z-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292CCR3Z-T
PMIC - Battery Chargers ISL6292CCR3Z-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6292CCR3Z-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6292CCR3Z-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6292CCR3Z-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
Battery Chargers - ISL6292CCR3Z-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292CCR3Z-T
Battery Chargers ISL6292CCR3Z-T
Charger IC Lithium Ion 10-DFN (3x3)

Charger IC Lithium Ion 10-DFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 120715-ISL6292CCR3Z-T ISL6292CCR3Z-T ISL6292CCR3Z-T ISL6292CCR3Z-T
Product Name PMIC - PMIC - Battery Chargers - ISL6292CCR3Z-T PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Package Type 10-DFN (3x3) 10-VFDFN Exposed Pad
Cells 1
Supply Voltage 6.5 volts 4.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
PMIC - Battery Chargers - ISL6292-1CR4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
Charge Current 2000 mA
View Details