Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6292-2CR3-T ISL6292-2CR3-T

Description
Manufacturer: Intersil Win Source Part Number: 069986-ISL6292-2CR3- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069986-ISL6292-2CR3- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6292-2CR3-T - 069986-ISL6292-2CR3-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292-2CR3-T
069986-ISL6292-2CR3-T
PMIC - PMIC - Battery Chargers - ISL6292-2CR3-T 069986-ISL6292-2CR3-T
Manufacturer: Intersil Win Source Part Number: 069986-ISL6292-2CR3- T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069986-ISL6292-2CR3-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292-2CR3-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292-2CR3-T-ND
PMIC - Battery Chargers ISL6292-2CR3-T-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292-2CR3-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292-2CR3-T
PMIC - Battery Chargers ISL6292-2CR3-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Battery Chargers - ISL6292-2CR3-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-2CR3-T
Battery Chargers ISL6292-2CR3-T
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
Battery Chargers - ISL6292-2CR3-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-2CR3-T
Battery Chargers ISL6292-2CR3-T
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6292-2CR3-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6292-2CR3-T
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6292-2CR3-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 069986-ISL6292-2CR3-T ISL6292-2CR3-T-ND ISL6292-2CR3-T ISL6292-2CR3-T ISL6292-2CR3-T
Product Name PMIC - PMIC - Battery Chargers - ISL6292-2CR3-T PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package Type 10-DFN (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1
Supply Voltage 6.5 volts 6.5 volts 4.2 volts
Charge Current 2000 mA 2000 mA 2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
PMIC - Battery Chargers - BQ24901PW - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 30 mA
View Details
Battery Management - 2486193 - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 48
Operating Temperature 150 C (302 F)
View Details