Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189899-ISL62884CHRT
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-6
Voltage - Output: 0.013V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: ISL62884
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 4.5V ~ 25V
IC REG CTRLR IMVP-6 1OUT 28TQFN Product overview: ISL62884CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62884CHRTZ can be used for catalog matching and distributor lookup.
IC REG CTRLR IMVP-6 1OUT 28TQFN
IC REG CTRLR IMVP-6 1OUT 28TQFN
Switching Voltage Regulators 1-PHS PWM BUCKG FOR MICROPROC PWR SUPPLY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1189899-ISL62884CHRTZ | 750-ISL62884CHRTZ | ISL62884CHRTZ | ISL62884CHRTZ | ISL62884CHRTZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62884CHRTZ | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Voltage Regulators |
| Package Type | Other; 28-WFQFN Exposed Pad | Other; Tube | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad |