IC REG CTRLR IMVP-6 1OUT 28TQFN Product overview: ISL62884CHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62884CHRTZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048504-ISL62884CHRT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.013 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-TQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG CTRLR IMVP-6 1OUT 28TQFN
Switching Voltage Regulators 1-PHS PWM BUCKG FOR MICROPROC PWR SUPPLY
IC REG PWM SGL PHASE 28TQFN
IC REG CTRLR IMVP-6 1OUT 28TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL62884CHRTZ-T | 1048504-ISL62884CHRTZ-T | ISL62884CHRTZ-T | ISL62884CHRTZ-T | 391-ISL62884CHRTZ-T | ISL62884CHRTZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62884CHRTZ-T | Special Purpose Regulators | Switching Voltage Regulators | IC REG PWM SGL PHASE 28TQFN | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 28-TQFN (4x4) | Other; 28-WFQFN Exposed Pad | Other; 28-WFQFN Exposed Pad |