Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883IRTZ ISL62883IRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 813389-ISL62883IRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Voltage - Input: 5V ~ 21V Number of Outputs: 1 Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Part Number Series: ISL62883
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 813389-ISL62883IRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Voltage - Input: 5V ~ 21V Number of Outputs: 1 Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Part Number Series: ISL62883
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883IRTZ - 813389-ISL62883IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883IRTZ
813389-ISL62883IRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883IRTZ 813389-ISL62883IRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 813389-ISL62883IRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Voltage - Input: 5V ~ 21V Number of Outputs: 1 Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Part Number Series: ISL62883

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 813389-ISL62883IRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-6.5
Voltage - Output: 0.013V ~ 1.5V
Voltage - Input: 5V ~ 21V
Number of Outputs: 1
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: ISL62883

Buy Now
Singapore, Singapore
Power Management IC
750-ISL62883IRTZ
Power Management IC 750-ISL62883IRTZ
IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62883IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883IRTZ can be used for catalog matching and distributor lookup.

IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62883IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62883IRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62883IRTZ
PMIC - Voltage Regulators - Special Purpose ISL62883IRTZ
IC REG CTRL IMVP-6.5 1OUT 40TQFN

IC REG CTRL IMVP-6.5 1OUT 40TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL62883IRTZ
Switching Voltage Regulators ISL62883IRTZ
Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP

Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 813389-ISL62883IRTZ 750-ISL62883IRTZ ISL62883IRTZ ISL62883IRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883IRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; 40-VFQFN Exposed Pad Other; Tube Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Output Voltage 1.5 volts
Unlock Full Specs
to access all available technical data